Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437508-2 |
Lead Size Accepted | .016in, .41mm |
---|---|
Sleeve Material | Brass |
Color | Black |
Insulator Material | Fluoropolymer |
Sleeve Plating Material | Gold |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Terminal Material | Beryllium Copper |
Terminal Plating | Gold |
Socket Type | Transistor |
Pin Diameter | 5.84mm, .23in |
Termination Method | Printed Circuit |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Product Type | Socket |
Package | TO-5 |
Connector & Contact Terminates To | Printed Circuit Board |
Terminal Configuration | Contact |
Profile | Low |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
8058-24G1=TO5 SOCKET 230 CIRC | TE Connectivity 3-1437508-2 | RS Americas |
8058-24G1=To5 Socket 230 Circ |Amp Te Connectivity 3-1437508-2 | Newark Electronics |
Conn TR Socket SKT 10 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437508-2?
Additional datasheets, footprints and schematics for 3-1437508-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437508-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437508-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437508-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437508-2 fall under?
The 3-1437508-2 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437508-2 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437508-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437508-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437508-2 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-1437508-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437508-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1437508-2?
You can fill out our help required form which you can use to request a quote for 3-1437508-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.