Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1437504-3 |
Prices starting from US$7.80
Lead Size Accepted | 1.52mm, .06in |
---|---|
Insulator Material | Phenolic |
Color | Black |
Number of Solder Lugs | 2 |
Number of Positions | 3 |
Terminal Plating | Tin |
Terminal Material | Beryllium Copper |
Pin Diameter | .04in |
Termination Method | Solder |
Socket Type | Transistor |
Contact Current Rating (Max) | 10A |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Profile | Low |
Product Type | Socket |
Package | TO-3 |
Terminal Configuration | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
8080-1G15=Transistor Socket As |Amp Te Connectivity 3-1437504-3 | Newark Electronics |
IC&Component Sockets 3 TERMINALS SLD | Rapid Electronics |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Conn TR Socket SKT 3 POS Solder ST Panel Mount | Avnet America |
8080-1G15=TRANSISTOR SOCKET AS, Transistor Sockets | TE Connectivity 3-1437504-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1437504-3?
Additional datasheets, footprints and schematics for 3-1437504-3 are listed on our Part Details page. You can also find images and similar parts to 3-1437504-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437504-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437504-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437504-3 fall under?
The 3-1437504-3 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1437504-3 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437504-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437504-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437504-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 3-1437504-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437504-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1437504-3?
You can fill out our help required form which you can use to request a quote for 3-1437504-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.