3-1437416-2 Terminal Blocks & Strips by TE Connectivity

SSB7FP090202="STRIP,SSB 7/16 A

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1437416-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.20

Distributor Stock
Logo for Farnell
Farnell
from US$7.23
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.20
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Levels 1
Number of Rows 1
Number of Positions 9
Terminal Plating Material Tin
Terminal Plating Finish Bright
Terminal Material Brass
Length 4.062in, 103.175mm
Wire Size 3mm², 12AWG
Current Rating (Max) 20A
Voltage 600V
Current Rating 20A
Centerline (Pitch) 11.1mm, .4375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-2
Mounting Options None
Screw Plating Material Zinc Chromate
Screw Material Steel
Screw Head Type Wire Clamp Combo Head
Top Hardware Wire Clamp Combo Head
Screw Size 6-32
Mounting Angle Vertical
Mounting Insert Without
Mounting Ears Without
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Method Package
Packaging Quantity 70
Block Style Flat
Product Type Barrier Strip
Connector & Contact Terminates To Printed Circuit Board
Bottom Termination Style Printed Circuit Pin
Operating Temperature Range -60 – 105°C, -76 – 221°F

Alternative Descriptions

Conn Barrier Strip 9 POS 11.1mm Solder ST Thru-Hole 20A/Contact | Avnet America
SSB7FP090202= STRIP,SSB 7/16 A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1437416-2?

Additional datasheets, footprints and schematics for 3-1437416-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437416-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1437416-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437416-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1437416-2 fall under?

The 3-1437416-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 3-1437416-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437416-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1437416-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1437416-2 have stock available?

Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 3-1437416-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1437416-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1437416-2?

You can fill out our help required form which you can use to request a quote for 3-1437416-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay