Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-3-1437390-6,
CG5721-000, 3-1437390-6 |
Number of Circuits | 1 |
---|---|
Contact Current Rating (Max) | 65A |
Contact Plating Material | Tin, Nickel, Gold |
Contact Base Material | Copper Alloy |
Contact Configuration | Tubular Clamp |
Wire Size | 18 – 6AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | .56in, 14.22mm |
UL Flammability Rating | UL 94V-0 |
Screw Size | 1/4-28 Slotted Headless |
Screw Plating Material | Nickel |
Screw Base Material | Steel |
Terminals per Foot | 20 |
Block Type | Standard |
Modular Terminal Block Product Type | Screw Terminal Block |
Temperature (Max) | 150°C |
223-Bu=Terminal Block |Buchanan Te Connectivity 3-1437390-6 | Newark Electronics |
Conn NEMA 2 POS 14.22mm Screw ST Cable Mount 65A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 3-1437390-6?
Additional datasheets, footprints and schematics for 3-1437390-6 are listed on our Part Details page. You can also find images and similar parts to 3-1437390-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437390-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437390-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437390-6 fall under?
The 3-1437390-6 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 3-1437390-6 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437390-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437390-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437390-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1437390-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437390-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1437390-6?
You can fill out our help required form which you can use to request a quote for 3-1437390-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.