Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-10G100M |
Conductor Insulation Color | Blue |
---|---|
Conductor Material | Tinned Copper |
Jacket Color | Blue |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Conductors | 10 |
Number of Strands | 7 |
Wire Size | 278CMA, 28AWG, .08mm² |
Strand Size | 36AWG |
Length | 100m, 328ft |
Cable Insulation Height | .91mm, .036in |
Cable Insulation Width | .5in, 12.7mm |
Current Rating | 2A |
电容 | 46pF/m |
Capacitance | 46pF/m, 28pF/ft |
Impedance | 100Ω |
Propagation Delay | 4.53 ns/m |
Voltage Rating | 300V |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Agency/Standard | UL |
Packaging Quantity | 328.1ft, 30.48m |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Shielded | No |
Cross Talk (Far End) | 6.7% |
Cross Talk (Near End) | 5% |
Operating Temperature Range | -20 – 105°C |
Flat Cable 10Conductors 28AWG 100m Blue 300VAC Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.08mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Blue |
Cable Width | 12.7mm |
No. of Max Strands x Strand Size | 7 x 36AWG |
Pitch Spacing | 1.27mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
Ribbon Cable Type | Flat Ribbon Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 3-1437356-0?
Additional datasheets, footprints and schematics for 3-1437356-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437356-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437356-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437356-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437356-0 fall under?
The 3-1437356-0 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 3-1437356-0 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437356-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437356-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437356-0 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Boersig and Avnet Abacus have stock available or on a lead time for 3-1437356-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437356-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437356-0?
You can fill out our help required form which you can use to request a quote for 3-1437356-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.