Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSK-21A |
Flexible Strip Jumper Insulation Material | Kapton |
---|---|
Number of Rows | 1 |
Pin Arrangement (Left) | A |
Pin Arrangement (Right) | A |
Contact Current Rating (Max) | 3A |
Product Length | 25.4mm, 1in |
Wire Size | 24AWG, .204mm² |
Operating Voltage | 300VAC |
Impedance | 119Ω |
Centerline (Pitch) | 2.54mm, .1in |
Wire Type | Solid |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
KAPTON .100 1 INCH RAW MAT. | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1437221-1?
Additional datasheets, footprints and schematics for 3-1437221-1 are listed on our Part Details page. You can also find images and similar parts to 3-1437221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437221-1 fall under?
The 3-1437221-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 3-1437221-1 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437221-1 have stock available?
Authorised distributors including TTI Europe and Power and Signal Group have stock available or on a lead time for 3-1437221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437221-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1437221-1?
You can fill out our help required form which you can use to request a quote for 3-1437221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.