Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-3431HD |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.86
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
96
in stock
|
Buy Now | |
TE Store
from US$1.08
|
82
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 34 |
Product Length | 47.85mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
Packaging Quantity | 50 |
Packaging Method | Package |
実装方法 | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers & Wire Housings Floating Shear |Amp Te Connectivity 3-1437021-2 | Newark Electronics |
Headers&Wire Housings FLOATING SHEAR | Rapid Electronics |
609-3431HD=FSKT IDC S 34 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 34 Strain Relief Cover Blue Glass-Filled Thermoplastic 34 | Female Socket Connectors: Strain Relief | Part Number: 3-1437021-2 | Internal Number: 3-1437021-2 | Alias Number: 609-3431HD | TE Connectivity | TE Store |
Connector Accessories 34 POS IDC Connector Female Strain Relief Thermoplastic Blue | Avnet America |
609-3431HD=FSKT IDC S 34 SR, Ribbon Connector Accessories | TE Connectivity 3-1437021-2 | RS Americas |
TE Connectivity - AMP Conn Accs 609-3431HD%3DFSKT IDC S 34 SR | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH Series Connectors |
No. of Positions | 34Ways |
Strain Relief Material | Thermoplastic Glass Filled |
Product Range | AMP-LATCH Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1437021-2?
Additional datasheets, footprints and schematics for 3-1437021-2 are listed on our Part Details page. You can also find images and similar parts to 3-1437021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437021-2 fall under?
The 3-1437021-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3-1437021-2 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437021-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 3-1437021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437021-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1437021-2?
You can fill out our help required form which you can use to request a quote for 3-1437021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.