Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-1030 |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.15
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
-
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
RS Americas
from US$5.91
|
-
|
Buy Now | |
Distrelec
from US$5.00
|
-
|
Buy Now | |
TE Store
from US$10.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
609-1030=Fskt Idc S 10 30Au Pl |Amp Te Connectivity 3-1437020-0 | Newark Electronics |
Conn IDC Connector F 10 POS 2.54mm IDT RA Cable Mount | Avnet America |
609-1030=FSKT IDC S 10 30AU PL, Ribbon Cable Connectors | TE Connectivity 3-1437020-0 | RS Americas |
TE Connectivity 609-1030 FSKT IDC S 10 30AU PL Headers & | Distrelec |
Special Order: 609-1030=FSKT IDC S 10 30AU PL Ribbon Cable Connector | Part Number: 3-1437020-0 | Internal Number: 3-1437020-0 | Alias Number: 609-1030 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1437020-0?
Additional datasheets, footprints and schematics for 3-1437020-0 are listed on our Part Details page. You can also find images and similar parts to 3-1437020-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1437020-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1437020-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1437020-0 fall under?
The 3-1437020-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1437020-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1437020-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1437020-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1437020-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-1437020-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1437020-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1437020-0?
You can fill out our help required form which you can use to request a quote for 3-1437020-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.