Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1423960-2 |
Prices starting from US$145.82
Product Weight | 306g, 10.794oz |
---|---|
Contact Number of Poles | 4 |
Terminal Type | Plug-In |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgCdO |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 4 Form C (CO) |
Product Width | 1.779in, 45.2mm |
Width Class (Mechanical) | 40mm |
Product Length | 61.1mm, 2.406in |
Product Height | 90.4mm, 3.559in |
Coil Resistance | 850Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Special Features | Mechanically Latching |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Making Current | 10A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Contact Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Contacts & Coil | 500Vrms, 500V |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 2710mW |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Operating Temperature Range | -45 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays KBP-17DG-48=RELAY 4C AGCDO | Rapid Electronics |
TE Connectivity KBP-17DG-48 RELAY 4C AGCDO LATCH OCTAL G | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 4PDT 10A 48VDC 850Ohm Socket | Avnet America |
General Purpose Relays KBP-17DG-48=RELAY,4C,AGCDO,LATCH,OCTAL | Sager |
Where can I find additional details, specifications and documents for a 3-1423960-2?
Additional datasheets, footprints and schematics for 3-1423960-2 are listed on our Part Details page. You can also find images and similar parts to 3-1423960-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1423960-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1423960-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1423960-2 fall under?
The 3-1423960-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1423960-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1423960-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1423960-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1423960-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 3-1423960-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1423960-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1423960-2?
You can fill out our help required form which you can use to request a quote for 3-1423960-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.