Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Multiple Timing Ranges | Without |
---|---|
Type of Control | Internal Key |
Contact Current Rating | 10@30VDCA, 1@110VDCA |
Delay Time | .75 – 10 seconds |
Input Voltage | 12VDC |
Mounting Type | Chassis Mount |
Mode of Operation | On-Delay |
Repeatability (Max) | ±5% |
Operating Temperature Range | -55 – 85°C |
Relay, 2112D5Me=Mini,2P, 12V, 10S | TE Connectivity 3-1423152-8 | RS Americas |
Time Delay & Timing Relays 2112D5ME=RLY, MINI,2P,12V,10S | Sager |
Where can I find additional details, specifications and documents for a 3-1423152-8?
Additional datasheets, footprints and schematics for 3-1423152-8 are listed on our Part Details page. You can also find images and similar parts to 3-1423152-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1423152-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1423152-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1423152-8 fall under?
The 3-1423152-8 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1423152-8 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1423152-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1423152-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1423152-8 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 3-1423152-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1423152-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1423152-8?
You can fill out our help required form which you can use to request a quote for 3-1423152-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.