Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1419153-4 |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.35
|
16
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.78
|
335
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.68
|
287
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 28g, .988oz |
---|---|
Insulation Special Features | 8000V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT, Quick Connect |
Contact Number of Poles | 1 |
Contact Material | Ag |
Contact Current Rating (Max) | 25A |
Contact Current Class | 16A, 20 – 30A |
Contact Arrangement | 1 Form A (NO) |
Product Width | 16mm, .63in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Between Contact & Coil | .264in, 6.7mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | 26.5mm, 1.043in |
Width Class (Mechanical) | 12 – 16mm |
Product Length | 1.197in, 30.4mm |
Length Class (Mechanical) | 30 – 35mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 24VDC, 277VAC |
Contact Switching Load (Min) | 100mA @ 1V |
Contact Limiting Making Current | 25A |
Coil Resistance | 160Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 25A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Breaking Current | 25A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Short-Time Current | 25A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Category of Protection | RTII |
APPLIANCE PCB RELAYS | TTI Europe |
General Purpose Relays SPST-NO 25A 12VDC | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity Power Relay PCF 1NO 25A DC 12V 160Ohm | Distrelec |
Pcf-112D2M,000 |Amp Te Connectivity 3-1419153-4 | Newark Electronics |
Electromechanical Relay SPST-NO 25A 12VDC 160Ohm Through Hole | Avnet America |
General Purpose Relays PCF-112D2M,000 | Sager |
Where can I find additional details, specifications and documents for a 3-1419153-4?
Additional datasheets, footprints and schematics for 3-1419153-4 are listed on our Part Details page. You can also find images and similar parts to 3-1419153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1419153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1419153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1419153-4 fall under?
The 3-1419153-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1419153-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1419153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1419153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1419153-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 3-1419153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1419153-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1419153-4?
You can fill out our help required form which you can use to request a quote for 3-1419153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.