Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1419145-9 |
Weight | 3.5g, .1235oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Plug-In, PCB-THT |
Contact Material | Nickel-Palladium Alloy |
Contact Current Rating | 1A |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Contact Plating Material | Gold |
Length | .606in, 15.4mm |
Insulation Clearance Between Contact and Coil | .059in, 1.5mm |
Height | .441in, 11.2mm |
Width | 10.4mm, .409in |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Contact Limiting Breaking Current | 1A |
Coil Power Rating (DC) | 450mW |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Creepage Class | 1.5 – 3mm |
Coil Voltage Rating | 5VDC |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Contact Limiting Making Current | 1A |
Coil Power Rating Class | 400 – 500 mW |
Contact Switching Load (Min) | 1mA @ 1V |
Contact Limiting Short-Time Current | 1A |
Contact Voltage Rating | 120VAC, 24VDC |
Coil Resistance | 125Ω |
Contact Switching Voltage (Max) | 120VAC, 24VDC |
Actuating System | AC/DC |
Contact Limiting Continuous Current | 1A |
Coil Magnetic System | Monostable, AC/DC |
Coil Type | Monostable |
Insulation Creepage Between Contact and Coil | 1.76mm, .069in |
Power Consumption | 450mW |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube, Tube |
Product Type | Relay |
Relay Type | Signal PCB Relay OUAZ |
Relay Style | OUAZ Signal Relay |
Isolation (HF Parameter) | -20.7dB @ 900MHz, -39dB @ 100MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 140°F, 60°C |
Operating Temperature Range | -30 – 60°C |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPDT 1A 5VDC 55Ohm Through Hole | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 3-1419145-9?
Additional datasheets, footprints and schematics for 3-1419145-9 are listed on our Part Details page. You can also find images and similar parts to 3-1419145-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1419145-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1419145-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1419145-9 fall under?
The 3-1419145-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1419145-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1419145-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1419145-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1419145-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1419145-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1419145-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1419145-9?
You can fill out our help required form which you can use to request a quote for 3-1419145-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.