Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-3-1416100-1,
ST3P3LB2, E71897-000 |
Prices starting from US$14.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.81
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$28.83
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$19.21
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
206
in stock
|
Buy Now | |
Avnet America
from US$22.14
|
-
|
Buy Now | |
element14
from US$34.25
|
-
|
Buy Now | |
Boersig
from US$14.58
|
-
|
Buy Now | |
TTI Europe
from US$16.85
|
-
|
Buy Now | |
TE Store
from US$57.52
|
-
|
Buy Now | |
Sager
from US$21.01
|
-
|
Buy Now | |
Farnell
from US$26.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 32g, 1.129oz |
---|---|
Contact Material | AgSnO |
Terminal Type | Screw Terminals |
Contact Current Rating (Max) | 6A |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 5 – 10A, 16A |
Insulation Clearance Between Contact & Coil | .236in, 6mm |
Product Height | 94mm, 3.701in |
Width Class (Mechanical) | 6 – 8mm |
Product Length | 3.15in, 80mm |
Product Width | 6.2mm, .244in |
Insulation Clearance Class | 5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Contact Limiting Making Current | 10A |
Contact Limiting Continuous Current | 6A |
Contact Limiting Breaking Current | 6A |
Insulation Initial Dielectric Between Contacts & Coil | 4000V, 4000Vrms |
Actuating System | DC |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 6A |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Power Rating DC | 184mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Special Features | Electrical Indicator |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Coil Resistance | 848Ω |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | DIN Rail |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 55°C, 131°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 55°C |
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 3-1416100-1 | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
TE Connectivity ST3P3LB2 Power/Signal Relay 1 Form C SPD | Distrelec |
Electromechanical Relay SPDT 10A 12VDC 848Ohm DIN Rail | Avnet America |
RELAY, SPDT, 240VAC, 6A | element14 |
INDUSTRY RELAY | TTI Europe |
Special Order: ST3P3LB2 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 184 mW Coil Resistance: 848 Ω Coil Special Features: Electrical Indicator Industrial Panel Plug-In Monostable, DC 184 mW 848 Ω | Power Relay | Part Number: 3-1416100-1 | Internal Number: 3-1416100-1 | Alias Number: AMPS-3-1416100-1 | TE Connectivity | TE Store |
General Purpose Relays ST3P3LB2 | Sager |
Where can I find additional details, specifications and documents for a 3-1416100-1?
Additional datasheets, footprints and schematics for 3-1416100-1 are listed on our Part Details page. You can also find images and similar parts to 3-1416100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1416100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1416100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1416100-1 fall under?
The 3-1416100-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1416100-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1416100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1416100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1416100-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1416100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1416100-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1416100-1?
You can fill out our help required form which you can use to request a quote for 3-1416100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.