Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ01-1A3-D005 |
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 12A |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 5VDC |
Contact Limiting Continuous Current | 12A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Breaking Current | 12A |
Insulation Creepage Class | 8mm |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 12A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 60Ω |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating DC | 420mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Rz01-1A3-D005 |Schrack Te Connectivity 3-1415899-7 | Newark Electronics |
Relay, RZ01-1A3-D005 | TE Connectivity 3-1415899-7 | RS Americas |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
General Purpose Relays RZ01-1A3-D005 | Sager |
Where can I find additional details, specifications and documents for a 3-1415899-7?
Additional datasheets, footprints and schematics for 3-1415899-7 are listed on our Part Details page. You can also find images and similar parts to 3-1415899-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415899-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415899-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415899-7 fall under?
The 3-1415899-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415899-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415899-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415899-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415899-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 3-1415899-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415899-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1415899-7?
You can fill out our help required form which you can use to request a quote for 3-1415899-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.