Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Class | 2 – 5A, 0 – 2A, 5 – 10A |
---|---|
Contact Arrangement | 2 Form A (NO) |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Current Rating (Max) | 8A |
Base Dimensions | 29x12.6mm |
Product Width | 12.6mm, .496in |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 1.004in, 25.5mm |
Dimensions (L x W x H) (Approximate) | 29 x 12.6 x 25.5mm |
Product Length | 29mm, 1.142in |
Coil Power Rating Class | 600 – 800mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Power Rating DC | 780mW |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 5000V |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Coil Voltage Rating | 24VDC |
Coil Resistance | 740Ω |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Operating Temperature Range | -40 – 55°C, -40 – 131°F |
Environmental Category of Protection | RTIII |
General Purpose Relays RP8CS024 | Sager |
Where can I find additional details, specifications and documents for a 3-1415547-0?
Additional datasheets, footprints and schematics for 3-1415547-0 are listed on our Part Details page. You can also find images and similar parts to 3-1415547-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415547-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415547-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415547-0 fall under?
The 3-1415547-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415547-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415547-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415547-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415547-0 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1415547-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415547-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1415547-0?
You can fill out our help required form which you can use to request a quote for 3-1415547-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.