3-1415546-7 Relays by TE Connectivity

RM727024

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.11

Distributor Stock
Logo for Farnell
Farnell
from US$14.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.11
-
Buy Now
Logo for element14
element14
from US$17.21
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 81g, 2.857oz
Insulation Special Features 4000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Current Class 16A, 10 – 20A
Terminal Type PCB-THT
Contact Arrangement 3 Form C (3 CO)
Contact Number of Poles 3
Contact Material AgNi90/10
Contact Current Rating (Max) 16A
Product Width 1.516in, 38.5mm
Length Class (Mechanical) 35 – 40mm, 30 – 40mm
Insulation Clearance Class 2.5 – 4mm
Product Height 2.185in, 55.5mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Product Length 1.398in, 35.5mm
Height Class (Mechanical) 50 – 60mm
Width Class (Mechanical) 30 – 40mm
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Insulation Initial Dielectric Between Coil & Contact Class 2500 – 3000V, 1500 – 2500V
Insulation Creepage Between Contact & Coil 14.9mm, .587in
Contact Switching Load (Min) 100mA @ 24V
Coil Special Features UL Coil Insulation Class B
Contact Voltage Rating 28VDC, 400VAC
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Contact Limiting Making Current 40A
Insulation Initial Dielectric Between Open Contacts 1500Vrms
Insulation Creepage Class 10 – 20mm
Coil Voltage Rating 24VDC
Coil Resistance 345Ω
Coil Power Rating Class 1000 – 2000mW
Contact Switching Voltage (Max) 440VAC
Contact Limiting Breaking Current 16A
Coil Power Rating DC 1700mW
Contact Limiting Continuous Current 16A
Relay Mounting Type Printed Circuit Board
実装方法 Carton, Box
Packaging Method Carton, Box
Power Relay Type Standard
Environmental Ambient Temperature (Max) 60°C, 140°F
Environmental Category of Protection RTI
Operating Temperature Range -40 – 140°F, -40 – 60°C

Compatible Parts


Alternative Descriptions

Power Relay, 3Pdt, 16A, 28V, Pcb Rohs Compliant: Yes |Schrack Te Connectivity 3-1415546-7 | Newark Electronics
POWER RELAY, 3PDT, 16A, 28V, PCB | element14
Power Relay 3 Form C 3 CO 400V 24VDC Thru-Hole Box | Avnet America
General Purpose Relays RM727024 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1415546-7?

Additional datasheets, footprints and schematics for 3-1415546-7 are listed on our Part Details page. You can also find images and similar parts to 3-1415546-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1415546-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415546-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1415546-7 fall under?

The 3-1415546-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 3-1415546-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415546-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1415546-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1415546-7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 3-1415546-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1415546-7 often in real-time on the comparison pages.

What if I can't find stock of 3-1415546-7?

You can fill out our help required form which you can use to request a quote for 3-1415546-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay