Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33KF06 |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.60
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.68
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.93
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$4.76
|
500
in stock
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
RS Americas
from US$5.23
|
-
|
Buy Now | |
Boersig
from US$5.12
|
-
|
Buy Now | |
Sager
from US$5.60
|
-
|
Buy Now | |
Farnell
from US$7.88
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 10 – 20A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating DC | 655mW |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Creepage Class | 8mm |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Resistance | 55Ω |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Voltage Rating | 6VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 16A |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rt33Kf06 |Amp Te Connectivity 3-1415540-0 | Newark Electronics |
General Purpose Relays RT33KF06 | Rapid Electronics |
TE Connectivity RT33KF06 Power/Signal Relay 1 Form A 6VD | Distrelec |
Relay, RT33KF06 | TE Connectivity 3-1415540-0 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1415540-0?
Additional datasheets, footprints and schematics for 3-1415540-0 are listed on our Part Details page. You can also find images and similar parts to 3-1415540-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415540-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415540-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415540-0 fall under?
The 3-1415540-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415540-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415540-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415540-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415540-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1415540-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415540-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1415540-0?
You can fill out our help required form which you can use to request a quote for 3-1415540-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.