Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | REL34048 |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$1.92
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
475
in stock
|
Buy Now | |
Farnell
from US$3.74
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
TTI Europe
from US$1.76
|
-
|
Buy Now | |
Sager
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .1764oz, 5g |
---|---|
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 5A |
Contact Material | AgNi90/10 |
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Product Height | .472in, 12mm |
Product Width | 10.7mm, .421in |
Height Class (Mechanical) | 11 – 12mm |
Product Length | .815in, 20.7mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 10 – 12mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Resistance | 10000MΩ |
Contact Limiting Making Current | 15A |
Contact Limiting Breaking Current | 5A |
Coil Power Rating DC | 360mW |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Resistance | 6400Ω |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays REL34048 | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 5A 48VDC 6.4KOhm Through Hole | Avnet America |
Relay, REL34048 | TE Connectivity 3-1415535-8 | RS Americas |
POWER RELAY 48V 5A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1415535-8?
Additional datasheets, footprints and schematics for 3-1415535-8 are listed on our Part Details page. You can also find images and similar parts to 3-1415535-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415535-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415535-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415535-8 fall under?
The 3-1415535-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415535-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415535-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415535-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415535-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 3-1415535-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415535-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1415535-8?
You can fill out our help required form which you can use to request a quote for 3-1415535-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.