Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | REL34024 |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.73
|
2,238
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
2,238
in stock
|
Buy Now | |
TE Store
from US$4.19
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
20
in stock
|
Buy Now | |
element14
from US$1.90
|
20
in stock
|
Buy Now | |
Farnell
from US$1.75
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
Sager
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 5g, .1764oz |
---|---|
Contact Current Rating (Max) | 5A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgNi90/10 |
Product Length | 20.7mm, .815in |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 12mm, .472in |
Height Class (Mechanical) | 11 – 12mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Product Width | 10.7mm, .421in |
Width Class (Mechanical) | 10 – 12mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Contact Limiting Making Current | 15A |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 5A |
Coil Resistance | 1600Ω |
Coil Power Rating DC | 360mW |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Continuous Current | 5A |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays 5A 24 VDC 1 Form A(NO) | Rapid Electronics |
TE Connectivity - Schrack Power Relay, REL, 1NO, DC, 24V | Distrelec |
REL34024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 360 mW Coil Resistance: 1600 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 360 mW 1600 Ω | Power Relay | Part Number: 3-1415535-7 | Internal Number: 3-1415535-7 | Alias Number: REL34024 | TE Connectivity | TE Store |
General Purpose Relay, Rel Series, Power, Non Latching, Spst-No, 24 Vdc, 5 A Rohs Compliant: Yes |Schrack Te Connectivity 3-1415535-7 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 5A | element14 |
Electromechanical Relay SPST-NO 5A 24VDC 1.6KOhm Through Hole | Avnet America |
Relay, REL34024 | TE Connectivity 3-1415535-7 | RS Americas |
POWER RELAY 24V 5A 1NO THT | TTI Europe |
General Purpose Relays 5A, 24 VDC 1 Form A(NO) PCB MNT | Sager |
Where can I find additional details, specifications and documents for a 3-1415535-7?
Additional datasheets, footprints and schematics for 3-1415535-7 are listed on our Part Details page. You can also find images and similar parts to 3-1415535-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415535-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415535-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415535-7 fall under?
The 3-1415535-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415535-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415535-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415535-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415535-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 3-1415535-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415535-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1415535-7?
You can fill out our help required form which you can use to request a quote for 3-1415535-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.