Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 43006100300 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Weight | 1.13oz, 32g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 1 |
Contact Material | AgCu3 |
Contact Current Rating (Max) | 16A |
Product Width | 16.5mm, .65in |
Insulation Clearance Class | 8mm, 5 – 8mm |
Product Length | 35.5mm, 1.398in |
Width Class (Mechanical) | 15 – 20mm |
Product Height | 28.5mm, 1.122in |
Length Class (Mechanical) | 35 – 40mm |
Insulation Clearance Between Contact & Coil | 8mm, .315in |
Height Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V, 3500 – 4000V |
Contact Switching Voltage (Max) | 400VAC, 270VDC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Coil Power Rating DC | 993mW |
Contact Limiting Making Current | 25A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm, 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 580Ω |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | -20 – 70°C |
Environmental Category of Protection | RTI |
SCR0430 06 1003 00 | Avnet America |
Where can I find additional details, specifications and documents for a 3-1415430-6?
Additional datasheets, footprints and schematics for 3-1415430-6 are listed on our Part Details page. You can also find images and similar parts to 3-1415430-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415430-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415430-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415430-6 fall under?
The 3-1415430-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415430-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415430-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415430-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415430-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1415430-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415430-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1415430-6?
You can fill out our help required form which you can use to request a quote for 3-1415430-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.