Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 43055100100 |
Prices starting from US$15.26
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$15.26
|
-
|
Buy Now |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 32g, 1.13oz |
Terminal Type | Solder, Quick Connect |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 16A, 10 – 20A |
Contact Special Features | Bifurcated/Twin Contacts, 3mm Contact Gap |
Contact Number of Poles | 1 |
Contact Material | AgCu3 |
Contact Current Rating (Max) | 16A |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Width Class (Mechanical) | 15 – 20mm |
Product Height | 1.713in, 43.5mm |
Product Width | .65in, 16.5mm |
Insulation Clearance Class | 8mm, 5 – 8mm |
Product Length | 45mm, 1.772in |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 40 – 50mm |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V, 3500 – 4000V |
Contact Switching Voltage (Max) | 400VAC, 270VDC |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Coil Power Rating DC | 993mW |
Contact Limiting Making Current | 25A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm, 8mm |
Insulation Initial Dielectric Between Open Contacts | 2000Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 580Ω |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | DIN Rail |
Packaging Method | Tray |
実装方法 | Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 163°F |
Environmental Ambient Temperature Class | -20 – 70°C |
Environmental Category of Protection | RTI |
FASTON POWER RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1415404-9?
Additional datasheets, footprints and schematics for 3-1415404-9 are listed on our Part Details page. You can also find images and similar parts to 3-1415404-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415404-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415404-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415404-9 fall under?
The 3-1415404-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415404-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415404-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415404-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415404-9 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 3-1415404-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415404-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1415404-9?
You can fill out our help required form which you can use to request a quote for 3-1415404-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.