Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.89
|
52
in stock
|
Buy Now | |
TTI Europe
from US$8.11
|
9,765
in stock
|
Buy Now | |
element14
from US$7.99
|
232
in stock
|
Buy Now | |
Farnell
from US$7.42
|
232
in stock
|
Buy Now | |
Rapid Electronics
from US$9.51
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$11.60
|
52
in stock
|
Buy Now | |
Distrelec
from US$8.95
|
37
in stock
|
Buy Now | |
Future Electronics
from US$7.78
|
-
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
Avnet Asia
from US$6.65
|
-
|
Buy Now | |
Sager
from US$7.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 38g, 1.3oz |
---|---|
Contact Base Material | Ag Alloy |
Contact Current Class | <50A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Length Class (Mechanical) | 25 – 30 mm |
Width | 25.9mm, 1.02in |
Length | 25.9mm, 1.02in |
Height | 24.9mm, .98in |
Width Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 20 – 25 mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 300A |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Breaking Current | 70A |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 12VDC |
Contact Limiting Making Current | 240A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Current Rating (85°C) | 70A |
Contact Limiting Continuous Current | 70A |
Mounting Type | Plug-In |
Mounting Brackets | Without |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
AUTOMOTIVE RELAY | TTI Europe |
AUTOMOTIVE RELAY, SPST, 70A. 12VDC, TH | element14 |
Automotive Relays V23134J0052X511-Ev-Cbox |Amp Te Connectivity 3-1415001-2 | Newark Electronics |
Automotive Relays V23134J0052X511-EV-CBOX | Rapid Electronics |
TE Connectivity Automotive Relay 1NO 70A DC 12V 90Ohm | Distrelec |
Electromechanical Relay SPST-NO 70A 12VDC 90Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1415001-2?
Additional datasheets, footprints and schematics for 3-1415001-2 are listed on our Part Details page. You can also find images and similar parts to 3-1415001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1415001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1415001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1415001-2 fall under?
The 3-1415001-2 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1415001-2 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1415001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1415001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1415001-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 3-1415001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1415001-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1415001-2?
You can fill out our help required form which you can use to request a quote for 3-1415001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.