Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$5.73
|
9,450
in stock
|
Buy Now | |
Avnet Asia
from US$6.99
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$7.03
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$8.64
|
242
in stock
|
Buy Now | |
Farnell
from US$10.46
|
195
in stock
|
Buy Now | |
Future Electronics
from US$8.43
|
-
|
Buy Now | |
Avnet America
from US$7.21
|
-
|
Buy Now | |
RS Americas
from US$9.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.3oz, 38g |
---|---|
Contact Base Material | Ag Alloy |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | <50A |
Terminal Type | PCB-THT |
Width | 25.9mm, 1.02in |
Length Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 25 – 30 mm |
Height | 24.9mm, .98in |
Length | 1.02in, 25.9mm |
Height Class (Mechanical) | 20 – 25 mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Breaking Current | 40A |
Coil Power Rating (DC) | 2100mW |
Coil Resistance | 268Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | <1.5W |
Rated Voltage | 24VDC |
Contact Limiting Making Current | 240A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 24VDC |
Current Rating (85°C) | 70A |
Contact Limiting Continuous Current | 70A |
Mounting Type | Printed Circuit Board |
Mounting Brackets | Without |
Relay Type | Power Relay F7 |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTI |
AUTO RELAY 24V 25A 1NO THT | TTI Europe |
Electromechanical Relay SPST-NO 240A 24VDC 288Ohm Through Hole | Avnet Asia |
Automotive Relays V23134J0065X497-EV-CBOX | Rapid Electronics |
AUTOMOTIVE RELAYS | Farnell |
SPST 50 A 24 V Plug In Power Relay F7 | Future Electronics |
V23134J0065X497-EV-CBOX | TE Connectivity 3-1414937-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1414937-3?
Additional datasheets, footprints and schematics for 3-1414937-3 are listed on our Part Details page. You can also find images and similar parts to 3-1414937-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1414937-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1414937-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1414937-3 fall under?
The 3-1414937-3 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Maxi Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1414937-3 when available in the Maxi Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1414937-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1414937-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1414937-3 have stock available?
Authorised distributors including TTI Europe, Avnet Asia, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-1414937-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1414937-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1414937-3?
You can fill out our help required form which you can use to request a quote for 3-1414937-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.