Status: | Unknown |
---|---|
Series: | RF15N Series |
RoHS: | Unknown |
Prices starting from US$2.68
Product Range | RF15N Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 296gf |
Contact Rating | 100mA at 42VDC |
Switch Dimensions (L x W) | 15mm x 15mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST-NO |
Contact Current DC Max | 100mA |
Contact Current Max | 100mA |
Contact Voltage DC Max | 42V |
Contact Voltage DC Nom | 42V |
Operating Force | 3N |
Switch Terminals | Solder |
Switch, Key, Non-Illuminated | Newark Electronics |
SWITCH, KEY, NON-ILLUMINATED | element14 |
Tactile Switch, RAF 15 N, SPST, OFF-(ON),Plunger, White, Gold,0.01A,35VDC, Solder | RAFI 3.14.100.601/0000 | RS Americas |
RAFI Tactile Switch 100 mA 35 V Momentary Function 1NO 2.9N Panel Mount RF 15 N | Distrelec |
Tactile Switches RF15N PBGOLD CONTACT White | Sager |
Where can I find additional details, specifications and documents for a 3.14.100.601/0000?
Additional datasheets, footprints and schematics for 3.14.100.601/0000 are listed on our Part Details page. You can also find images and similar parts to 3.14.100.601/0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3.14.100.601/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3.14.100.601/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3.14.100.601/0000 fall under?
The 3.14.100.601/0000 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3.14.100.601/0000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3.14.100.601/0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 3.14.100.601/0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3.14.100.601/0000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 3.14.100.601/0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3.14.100.601/0000 often in real-time on the comparison pages.
What if I can't find stock of 3.14.100.601/0000?
You can fill out our help required form which you can use to request a quote for 3.14.100.601/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.