3.14.001.042/0000 Switches by RAFI GmbH & Co. KG

SWITCH KEY SPOT ILLUMINATED GREEN

Status: Unknown
Series: RF 19 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.26

Distributor Stock
Logo for RS Americas
RS Americas
from US$4.42
50
in stock
Buy Now
Logo for element14
element14
from US$4.93
-
Buy Now
Logo for Sager
Sager
from US$4.26
-
Buy Now

Specifications

Product Range RF 19 Series
Actuator Orientation Top Actuated
Switch Mounting Through Hole
Actuator Style Square Button
Actuating Force 296gf
Contact Rating 250mA at 50VDC
Switch Dimensions (L x W) 19.05mm x 19.05mm
IP Rating -
Illumination Illuminated
Actuation Type Top
Contact Configuration 1NO
Contact Current Max 250mA
Operating Force 3N
Switch Terminals Solder

Alternative Descriptions

Tactile Switch, RF 19,1NO, MOM,1 x Grn 24V LED, Clear Cap, Silver,0.25mA,35V, Solder | RAFI 3.14.001.042/0000 | RS Americas
SWITCH, KEY, SPOT ILLUMINATED, GREEN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3.14.001.042/0000?

Additional datasheets, footprints and schematics for 3.14.001.042/0000 are listed on our Part Details page. You can also find images and similar parts to 3.14.001.042/0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3.14.001.042/0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3.14.001.042/0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3.14.001.042/0000 fall under?

The 3.14.001.042/0000 is listed under Switches & Relays > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 3.14.001.042/0000 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3.14.001.042/0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 3.14.001.042/0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3.14.001.042/0000 have stock available?

Authorised distributors including RS Americas, element14 and Sager have stock available or on a lead time for 3.14.001.042/0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3.14.001.042/0000 often in real-time on the comparison pages.

What if I can't find stock of 3.14.001.042/0000?

You can fill out our help required form which you can use to request a quote for 3.14.001.042/0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay