Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154M 722F106 |
Weight | .706oz, 20g |
---|---|
Contact Number of Poles | 2 |
Contact Material | Nickel-Titanium |
Contact Current Rating | 3A |
Contact Current Class | 2 – 5 A |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Plating Material | Gold |
Contact Special Features | Single Contact |
Width Class (Mechanical) | 16 – 20 mm |
Length | .945in, 24mm |
Width | 19mm, .748in |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 20 – 25 mm |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Voltage Rating | 250VDC, 250VAC |
Coil Power Rating (DC) | 1936mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 1700Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 600 – 800 mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Coil Voltage Rating | 6VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Socket |
Performance Type | Standard |
Additional Features | Earth Terminal |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
V23154M 722F106 Rohs Compliant: Yes |Axicom Te Connectivity 3-1393810-7 | Newark Electronics |
Relay, V23154M 722F106 | TE Connectivity 3-1393810-7 | RS Americas |
Special Order: V23154M 722F106 Signal Relays: 5 Amp & Monostable Dc | Part Number: 3-1393810-7 | Internal Number: 3-1393810-7 | Alias Number: V23154M 722F106 | TE Connectivity | TE Store |
Electromechanical Relay SPST-NO/SPST-NC 5A 33VDC 1.7KOhm Through Hole | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 3-1393810-7?
Additional datasheets, footprints and schematics for 3-1393810-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393810-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393810-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393810-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393810-7 fall under?
The 3-1393810-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393810-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393810-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393810-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393810-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 3-1393810-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393810-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393810-7?
You can fill out our help required form which you can use to request a quote for 3-1393810-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.