3-1393810-2 Relays by TE Connectivity

V23154M 721F105

Status: Active
Series: -
RoHS: Unknown
Aliases: V23154M 721F105
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.33

Distributor Stock
Logo for Farnell
Farnell
from US$117.33
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$131.08
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight 20g, .706oz
Contact Special Features Single Contact
Contact Material AgNi+Au
Contact Current Class 2 – 5 A
Contact Arrangement 2 Form C (CO)
Terminal Type PCB-SMT
Contact Current Rating 2A
Contact Number of Poles 2
Contact Plating Material Gold
Width .748in, 19mm
Length 24mm, .945in
Length Class (Mechanical) 20 – 25 mm
Height Class (Mechanical) 25 – 30 mm
Width Class (Mechanical) 16 – 20 mm
Height 30mm, 1.181in
Contact Limiting Short-Time Current 5A
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Contact Limiting Making Current 5A
Contact Voltage Rating 250VDC, 250VAC
Power Consumption 800mW
Actuating System AC/DC
Coil Power Rating Class 600 – 800 mW
Contact Limiting Continuous Current 5A
Contact Switching Voltage (Max) 250VAC, 250VDC
Insulation Initial Resistance 1000MΩ
Coil Voltage Rating 24VDC
Contact Limiting Breaking Current 5A
Coil Magnetic System Monostable, DC
Coil Power Rating (DC) 647mW
Coil Resistance 890Ω
Insulation Initial Dielectric Between Contacts and Coil 1500Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Input Voltage 250VAC, 250VDC
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Coil Type Monostable
Mounting Type Socket
Performance Type Standard
Additional Features Earth Terminal
Packaging Method Box & Carton
Relay Style Cradle N Relay
Relay Type Cradle N Relay V23154/V23162
Product Type Relay
Termination Type Through Hole
Operating Temperature Range -40 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

Relay, V23154M 721F105 | TE Connectivity 3-1393810-2 | RS Americas
Electromechanical Relay DPST-NO 5A 24VDC 890Ohm Through Hole | Avnet America
Low Signal Relays - PCB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-1393810-2?

Additional datasheets, footprints and schematics for 3-1393810-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393810-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-1393810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-1393810-2 fall under?

The 3-1393810-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 3-1393810-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393810-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-1393810-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-1393810-2 have stock available?

Authorised distributors including RS Americas, Farnell, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 3-1393810-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-1393810-2 often in real-time on the comparison pages.

What if I can't find stock of 3-1393810-2?

You can fill out our help required form which you can use to request a quote for 3-1393810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay