Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 715B110 |
Weight | 25g, .883oz |
---|---|
Contact Current Rating | 1.25A |
Contact Number of Poles | 4 |
Contact Plating Material | Gold |
Contact Special Features | Single Contact |
Contact Material | Nickel-Palladium |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT |
Length | 30mm, 1.181in |
Length Class (Mechanical) | 25 – 30 mm |
Width | .748in, 19mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Height | 30mm, 1.181in |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 150VDC, 125VAC |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Limiting Making Current | 2A |
Coil Resistance | 110Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Power Rating (DC) | 682mW |
Coil Voltage Rating | 5VAC |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Additional Features | Silver-Plated Terminals, Earth Terminal |
Packaging Method | Box & Carton |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Product Type | Relay |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
V23154D 715B110 |Axicom Te Connectivity 3-1393808-8 | Newark Electronics |
Relay, V23154D 715B110 | TE Connectivity 3-1393808-8 | RS Americas |
Electromechanical Relay 4PDT 2A 8.5VDC 110Ohm Plug-In | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 3-1393808-8?
Additional datasheets, footprints and schematics for 3-1393808-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393808-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393808-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393808-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393808-8 fall under?
The 3-1393808-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393808-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393808-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393808-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393808-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 3-1393808-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393808-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393808-8?
You can fill out our help required form which you can use to request a quote for 3-1393808-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.