Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393789-7 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.76
|
381
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
25,350
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
1,139
in stock
|
Buy Now | |
Schukat Electronic
from US$0.93
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
274
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,350
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
element14
from US$1.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.53
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
Sager
from US$2.62
|
-
|
Buy Now | |
Farnell
from US$3.05
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .0988oz, 2.8g |
Terminal Type | PCB-THT |
Contact Material | Ruthenium |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Current Rating | .5A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Height | 9.5mm, .374in |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length | 14.6mm, .575in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Coil Special Features | Overmolded Coil |
Coil Voltage Rating | 5VAC |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Power Rating (DC) | 200mW |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Low Signal Relays - Pcb Nl Single Coil 12Vdc |Amp Te Connectivity 3-1393789-7 | Newark Electronics |
Low Signal Relays-PCB NL SINGLE COIL 12VDC | Rapid Electronics |
Relay, General Purpose, DPDT, 2A, 12VDC, V23079 Axicom Series, V23079A2003B301 | TE Connectivity 3-1393789-7 | RS Americas |
Relay DPDT 2A 12V 720R | Schukat Electronic |
TE Connectivity - Axicom Signal Relay P2, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay DPDT 5A 12VDC 1.029KOhm Through Hole | Avnet Abacus |
P2 Series 12 V DPDT (2 Form C) 2 A Through Hole General Purpose Signal Relay | Future Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Low Signal Relays - PCB NL SINGLE COIL 12VDC | Sager |
Where can I find additional details, specifications and documents for a 3-1393789-7?
Additional datasheets, footprints and schematics for 3-1393789-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393789-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393789-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393789-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393789-7 fall under?
The 3-1393789-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393789-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393789-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393789-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393789-7 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 3-1393789-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393789-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393789-7?
You can fill out our help required form which you can use to request a quote for 3-1393789-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.