Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393789-5 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
663
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
6,466
in stock
|
Buy Now | |
Schukat Electronic
from US$0.85
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
850
in stock
|
Buy Now | |
Sager
from US$2.62
|
703
in stock
|
Buy Now | |
Farnell
from US$2.70
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
639
in stock
|
Buy Now | |
Distrelec
from US$1.91
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
97,400
in stock
|
Buy Now | |
Avnet America
-
|
663
in stock
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
Avnet Asia
from US$1.53
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Current Rating | .5A |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | Ruthenium |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Height Class (Mechanical) | 9 – 10 mm |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length | .575in, 14.6mm |
Width Class (Mechanical) | 6 – 8 mm |
Height | .374in, 9.5mm |
Width | 7.2mm, .283in |
Length Class (Mechanical) | 14 – 16 mm |
Insulation Clearance Class | 0 – 2.5mm |
Contact Voltage Rating | 250VAC, 220VDC |
Actuating System | DC |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Power Consumption | 140mW |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.4dB @ 900MHz, 1.04 @ 100MHz |
Coil Power Rating (DC) | 200mW |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Coil Special Features | Overmolded Coil |
Coil Voltage Rating | 5VAC |
Coil Resistance | 178Ω |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
P2 Series 2 A DPDT 5 VDC Through Hole Communications/Signal PC Board Relay | Future Electronics |
Relay DPDT 2A 5V 125R | Schukat Electronic |
Low Signal Relays-PCB 2 AMP 5VDC DPDT | Rapid Electronics |
Low Signal Relays - PCB 2 AMP 5VDC DPDT | Sager |
SIGNAL RELAYS | Farnell |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Axicom Signal Relay P2, 2CO, DC, 5V, 2A, 178Ohm | Distrelec |
Electromechanical Relay DPDT 5A 5VDC 178Ohm Through Hole | Avnet Abacus |
Coil Voltage:5Vdc | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1393789-5?
Additional datasheets, footprints and schematics for 3-1393789-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393789-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393789-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393789-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393789-5 fall under?
The 3-1393789-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393789-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393789-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393789-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393789-5 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 3-1393789-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393789-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393789-5?
You can fill out our help required form which you can use to request a quote for 3-1393789-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.