Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393788-7 |
Prices starting from US$1.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.76
|
98
in stock
|
Buy Now | |
TTI Europe
from US$1.87
|
4,950
in stock
|
Buy Now | |
Heilind Electronics
from US$2.94
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
730
in stock
|
Buy Now | |
element14
from US$3.01
|
350
in stock
|
Buy Now | |
Schukat Electronic
from US$1.81
|
225
in stock
|
Buy Now | |
RS Americas
from US$4.24
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$2.49
|
-
|
Buy Now | |
Avnet America
from US$2.94
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Sager
from US$3.32
|
-
|
Buy Now | |
Farnell
from US$3.03
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .0988oz, 2.8g |
Contact Current Class | 0 – 2 A |
Contact Material | Ruthenium |
Contact Plating Material | Gold |
Contact Current Rating | .4A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Terminal Type | PCB-THT |
Contact Special Features | Bifurcated/Twin Contacts |
Height | .386in, 9.8mm |
Insulation Clearance Class | 0 – 2.5mm |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width | .283in, 7.2mm |
Length | .571in, 14.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Coil Type | Bistable, 2 Coils |
Coil Voltage Rating | 12VAC |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating (DC) | 140mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Actuating System | DC |
Coil Resistance | 4114Ω |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.27dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
3G COM RELAY P2 | TTI Europe |
V23079B1205B301 | Heilind Electronics |
Low Signal Relays-PCB 24VDC latching Dual coil P2 | Rapid Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Relay DPDT 2A 24V 4114R bistabil 2coils | Schukat Electronic |
TE Connectivity - Axicom Signal Relay P2, 2CO, DC, 24V, 2A, 4.11kOhm | Distrelec |
Shrack, V23079B1205B301,P2-RELAY,24VDC | TE Connectivity 3-1393788-7 | RS Americas |
Electromechanical Relay DPDT 5A 24VDC 4.114KOhm Through Hole | Avnet Abacus |
V23079B1205B301 |Amp Te Connectivity 3-1393788-7 | Newark Electronics |
P2 Series 2 A DPDT 24 VDC Latching 1 Coil PC Board Through Hole Signal Relay | Future Electronics |
Low Signal Relays - PCB 24VDC latching Dual coil P2 | Sager |
Where can I find additional details, specifications and documents for a 3-1393788-7?
Additional datasheets, footprints and schematics for 3-1393788-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393788-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393788-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393788-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393788-7 fall under?
The 3-1393788-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393788-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393788-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393788-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393788-7 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 3-1393788-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393788-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393788-7?
You can fill out our help required form which you can use to request a quote for 3-1393788-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.