Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393788-3 |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now | |
TTI Europe
from US$1.47
|
8,900
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
654
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
175
in stock
|
Buy Now | |
Schukat Electronic
from US$1.35
|
100
in stock
|
Buy Now | |
Conrad
from US$4.64
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
-
|
Buy Now | |
Future Electronics
from US$2.87
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
element14
from US$2.26
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Sager
from US$3.42
|
-
|
Buy Now |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating | .4A |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Material | Ruthenium |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Insulation Clearance Class | 0 – 2.5mm |
Height | 9.8mm, .386in |
Length | 14.5mm, .571in |
Width | 7.2mm, .283in |
Height Class (Mechanical) | 9 – 10 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Power Consumption | 200mW |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 178Ω |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Voltage Rating | 5VAC |
Coil Type | Bistable, 2 Coils |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Coil Power Rating (DC) | 450mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
TE Connectivity - Axicom Signal Relay P2, 2CO, DC, 5V, 2A, 178Ohm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay DPDT 2A 5V 178R bistabil 2coils | Schukat Electronic |
Additional technical information: Sealing class: RTIIIinsulation resistance class (mm): 0 – 2.5insulation creep current class (mm): 1.5 – 3insulation probe functions: Original standing surge voltage of 2,500 V between contacts & coilcontact cut-off current (A): 2contact coating material: Goldcontact switch-on current (A): 2contact limit current(A): 2 contact limit current (A): 2contact numbers of the pole type: 2 contact coil type:2 twin coil system: PolarizedBI-stable, 2 coilconnection type: Through-hole mounting | Conrad |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet Abacus |
Low Signal Relays - Pcb 5Vdc Latching 2000 |Amp Te Connectivity 3-1393788-3 | Newark Electronics |
0.4 A DPDT 5 VAC Through hole General Purpose Power Relay | Future Electronics |
V23079B1201B301 | TE Connectivity 3-1393788-3 | RS Americas |
Low Signal Relays - PCB 5VDC latching 2000 | Sager |
Where can I find additional details, specifications and documents for a 3-1393788-3?
Additional datasheets, footprints and schematics for 3-1393788-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393788-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393788-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393788-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393788-3 fall under?
The 3-1393788-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393788-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393788-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393788-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393788-3 have stock available?
Authorised distributors including TTI Europe, Distrelec, Transfer Multisort Elektronik, Schukat Electronic and Conrad have stock available or on a lead time for 3-1393788-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393788-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393788-3?
You can fill out our help required form which you can use to request a quote for 3-1393788-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.