Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393771-0 |
Weight | 2.3g, .0811oz |
---|---|
Contact Plating Material | Ruthenium |
Contact Special Features | Reed Contacts |
Contact Number of Poles | 1 |
Contact Current Rating | 1.25A |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel-Titanium |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Height | .315in, 8mm |
Width | 6.6mm, .26in |
Length | .799in, 20.3mm |
Width Class (Mechanical) | 6 – 8 mm |
Length Class (Mechanical) | 16 – 20 mm |
Height Class (Mechanical) | 7 – 8 mm |
Contact Switching Voltage (Max) | 28VDC |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Short-Time Current | .5A |
Coil Power Rating (DC) | 64mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Coil Type | Monostable |
Coil Special Features | UL Coil Insulation, Coil Suppression Diode |
Coil Power Rating Class | 200 – 300 mW |
Coil Voltage Rating | 12VAC |
Contact Limiting Breaking Current | .5A |
Power Consumption | 50 – 288mW |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Making Current | .5A |
Coil Resistance | 500Ω |
Actuating System | DC |
Contact Limiting Continuous Current | .5A |
Contact Voltage Rating | 10VDC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Resistance | 1000MΩ |
Insulation Initial Dielectric Between Open Contacts | 175Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tray, Box & Tray |
Relay Type | JWD/JWS Series Reed Relay |
Product Type | Relay |
Relay Style | JWD/JWS Series Reed Relays |
Isolation (HF Parameter) | -18dB @ 900MHz, -30dB @ 100MHz |
Insertion Loss (HF Parameter) | -1.9dB @ 900MHz, -.12dB @ 100MHz |
Termination Type | Through Hole |
Operating Temperature Range | -35 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Electromechanical Relay SPDT 0.5A 12VDC 500Ohm Through Hole | Avnet America |
Relay, 0.5 A, 12 VDC, 1 Form C, SPDT, 1 C/O, 500 Ohms, Ruthenium | TE Connectivity 3-1393771-0 | RS Americas |
REED RELAY | TTI Europe |
Reed Relays SPDT 1FORMC 12V REED | Sager |
Where can I find additional details, specifications and documents for a 3-1393771-0?
Additional datasheets, footprints and schematics for 3-1393771-0 are listed on our Part Details page. You can also find images and similar parts to 3-1393771-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393771-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393771-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393771-0 fall under?
The 3-1393771-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393771-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393771-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393771-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393771-0 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 3-1393771-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393771-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1393771-0?
You can fill out our help required form which you can use to request a quote for 3-1393771-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.