Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393767-7 |
Prices starting from US$61.40
Product Weight | 1.41oz, 40g |
---|---|
Contact Current Class | 16A, 2 – 5A |
Terminal Type | PCB-THT |
Contact Arrangement | 4 Form C (CO) |
Contact Special Features | Single Contact |
Contact Material | Ag |
Contact Number of Poles | 4 |
Contact Current Rating (Max) | 3A |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 30.2mm, 1.189in |
Product Length | 24.1mm, .949in |
Product Width | 18.7mm, .736in |
Width Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 20 – 25mm |
Actuating System | AC |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Voltage Rating | 115VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Coil Resistance | 9000Ω |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -55 – 75°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Environmental Category of Protection | RTI |
General Purpose Relays 4Pdt 115Vac 3A |Amp Te Connectivity 3-1393767-7 | Newark Electronics |
Industrial Relays 4PDT 115VAC 3A | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 4PDT 3A 115VAC 9KOhm Plug-In | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393767-7?
Additional datasheets, footprints and schematics for 3-1393767-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393767-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393767-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393767-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393767-7 fall under?
The 3-1393767-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393767-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393767-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393767-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393767-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 3-1393767-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393767-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393767-7?
You can fill out our help required form which you can use to request a quote for 3-1393767-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.