Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393767-5 |
Prices starting from US$52.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$76.53
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$80.52
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$66.15
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$52.40
|
650
in stock
|
Buy Now | |
Farnell
from US$68.88
|
520
in stock
|
Buy Now | |
Future Electronics
from US$58.05
|
-
|
Buy Now | |
Avnet America
from US$53.22
|
-
|
Buy Now | |
Sager
from US$75.17
|
-
|
Buy Now |
Product Weight | 1.41oz, 40g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 16A, 2 – 5A |
Contact Special Features | Single Contact |
Contact Arrangement | 4 Form C (CO) |
Contact Current Rating (Max) | 3A |
Contact Material | Ag |
Contact Number of Poles | 4 |
Product Height | 30.2mm, 1.189in |
Product Width | 18.7mm, .736in |
Length Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 16 – 20mm |
Product Length | 24.1mm, .949in |
Height Class (Mechanical) | 30 – 40mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Insulation Initial Resistance | 10000MΩ |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Contact Switching Load (Min) | 100mA @ 12V |
Actuating System | DC |
Coil Resistance | 185Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Limiting Continuous Current | 3A |
Contact Voltage Rating | 120VAC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 167°F, 75°C |
Operating Temperature Range | -55 – 75°C |
General Purpose Relays R10-E2Y4-V185=R10 |Amp Te Connectivity 3-1393767-5 | Newark Electronics |
Industrial Relays 3 AMP 12VDC 4PDT | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, R10, 4CO, DC, 12V | Distrelec |
POWER RELAY, 4PDT, 7.5A, 12VDC, THT | Farnell |
R10 Series 3 A 4PDT 12 VDC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay 4PDT 3A 12VDC 185Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393767-5?
Additional datasheets, footprints and schematics for 3-1393767-5 are listed on our Part Details page. You can also find images and similar parts to 3-1393767-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393767-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393767-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393767-5 fall under?
The 3-1393767-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393767-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393767-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393767-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393767-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1393767-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393767-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1393767-5?
You can fill out our help required form which you can use to request a quote for 3-1393767-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.