Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393766-2 |
Prices starting from US$59.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$84.37
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$72.76
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$73.11
|
62
in stock
|
Buy Now | |
Chip One Stop
from US$71.30
|
62
in stock
|
Buy Now | |
Farnell
from US$76.15
|
50
in stock
|
Buy Now | |
Avnet America
from US$59.00
|
-
|
Buy Now | |
Sager
from US$83.33
|
-
|
Buy Now |
Product Weight | 40g, 1.41oz |
---|---|
Contact Current Class | 2 – 5A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | Ag |
Terminal Type | Solder, Plug-In |
Contact Current Rating (Max) | 3A |
Height Class (Mechanical) | 30 – 40mm |
Width Class (Mechanical) | 16 – 20mm |
Product Width | 18.7mm, .736in |
Product Height | 1.189in, 30.2mm |
Product Length | 29.6mm, 1.165in |
Length Class (Mechanical) | 25 – 30mm |
Insulation Initial Dielectric Between Contacts & Coil | 1000Vrms, 1000V |
Insulation Initial Resistance | 10000MΩ |
Insulation Initial Dielectric Between Coil & Contact Class | 500 – 1000V |
Coil Power Rating DC | 45mW |
Actuating System | DC |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Resistance | 5000Ω |
Coil Power Rating Class | 0 – 100mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Special Features | Sensitive Version |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 75°C, 167°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -55 – 75°C |
General Purpose Relays R10-E1Y2-Jj5.0K=R10 |Amp Te Connectivity 3-1393766-2 | Newark Electronics |
Industrial Relays DPDT 2A 100VDC 5KOhm GEN | Rapid Electronics |
TE Connectivity R10-E1Y2-JJ5.0K R10 Power/Signal Relay 2 | Distrelec |
POWER RELAY, DPDT, 3A, 120VAC, SOCKET | Farnell |
Electromechanical Relay DPDT 3A 100VDC 5KOhm Plug-In | Avnet America |
Industrial Relays DPDT 2A 100VDC 5KOhm GEN PURPOSE RELAY | Sager |
Status: | Unknown |
---|---|
Series: | R10 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 3A |
Product Range | R10 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 120V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | - |
Contact Material | Silver Alloy |
Coil Resistance | 5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1393766-2?
Additional datasheets, footprints and schematics for 3-1393766-2 are listed on our Part Details page. You can also find images and similar parts to 3-1393766-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393766-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393766-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393766-2 fall under?
The 3-1393766-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393766-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393766-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393766-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393766-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1393766-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393766-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1393766-2?
You can fill out our help required form which you can use to request a quote for 3-1393766-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.