Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23552D2810C100 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Pin Type | Press-In |
---|---|
Size of Contact Segment | 1-SU (9 Contact Segments) |
External Cable Diameter | .331 – .362in, 8.4 – 9.2mm |
Comment | Two (2) cable mountings are required for 2-SU cable |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Mounting Accessory Type | Cable Clamp |
Headers & Wire Housings | Sager |
Where can I find additional details, specifications and documents for a 3-1393706-8?
Additional datasheets, footprints and schematics for 3-1393706-8 are listed on our Part Details page. You can also find images and similar parts to 3-1393706-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393706-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393706-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393706-8 fall under?
The 3-1393706-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Connector Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-1393706-8 when available in the PCB Connector Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393706-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393706-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393706-8 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 3-1393706-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393706-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1393706-8?
You can fill out our help required form which you can use to request a quote for 3-1393706-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.