Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23615B302E57,
V23615B 302E 57 |
Body Style | Straight |
---|---|
PCB Mount Orientation | Straight |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | Without |
Contact Type | Socket |
Accepts Cable Diameter (Max) | 2.67mm, .105in |
Impedance | 75Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power |
For Use With | Female Connectors |
Dielectric Material | PTFE |
Comment | 24mm long |
Packaging Method | Bag |
Connector Type | Coaxial Contacts |
Cable Type | RG 179 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact Insert |
V23615B 302E 57=Gehaeusestecke |Amp Te Connectivity 3-1393668-0 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
RF Connectors / Coaxial Connectors V23615B 302E 57=GEHAEUSESTECKE | Sager |
Where can I find additional details, specifications and documents for a 3-1393668-0?
Additional datasheets, footprints and schematics for 3-1393668-0 are listed on our Part Details page. You can also find images and similar parts to 3-1393668-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393668-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393668-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393668-0 fall under?
The 3-1393668-0 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-1393668-0 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393668-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393668-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393668-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3-1393668-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393668-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1393668-0?
You can fill out our help required form which you can use to request a quote for 3-1393668-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.