Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C42334A347A195,
C42334A 347A195 |
Contact Mating Area Plating Thickness | 39.37µin, 1µm |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold/Palladium |
Contact Orientation | Straight |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 39.37µin, 1µm |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold/Palladium |
Contact Current Rating (Max) | 10A |
Wire Size | .8 – 1.4mm², 18 – 16AWG |
Post Size | .141in, 3.6mm |
Mating Pin Diameter | 3.6mm, .141in |
Operating Voltage | 48VAC, 48VDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mount Type | Straight |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Type M Connector, SIEDECON Male Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C |
TE Connectivity | Sager |
Contact PIN Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393589-1?
Additional datasheets, footprints and schematics for 3-1393589-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393589-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393589-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393589-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393589-1 fall under?
The 3-1393589-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-1393589-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393589-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393589-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393589-1 have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 3-1393589-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393589-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393589-1?
You can fill out our help required form which you can use to request a quote for 3-1393589-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.