Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23535A3280C341 |
Number of Rows | 2 |
---|---|
Number of Positions | 34 |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
TE Connectivity V23535A3280C341 BKMOD422 FEDER Headers & | Distrelec |
V23535A3280C601= BKMOD422 FEDER | Rapid Electronics |
IDC CONNECTORS | Farnell |
V23535A3280C341=Bkmod422 Feder |Amp Te Connectivity 3-1393531-4 | Newark Electronics |
Conn IDC Connector RCP 34 POS 2.54mm IDT RA Cable Mount | Avnet America |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Socket |
Product Range | - |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 3-1393531-4?
Additional datasheets, footprints and schematics for 3-1393531-4 are listed on our Part Details page. You can also find images and similar parts to 3-1393531-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393531-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393531-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393531-4 fall under?
The 3-1393531-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393531-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393531-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393531-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393531-4 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 3-1393531-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393531-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1393531-4?
You can fill out our help required form which you can use to request a quote for 3-1393531-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.