Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23535A3280C201 |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Mating Alignment Type | Dual Polarizing Bar, Center |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
TE Connectivity - AMP V23535A3280C201%3DBKMOD422 FEDER | Distrelec |
IDC CONNECTORS | Farnell |
Wtb Conn, Rcpt, 20Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 3-1393531-1 | Newark Electronics |
Conn IDC Connector RCP 20 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Socket |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a 3-1393531-1?
Additional datasheets, footprints and schematics for 3-1393531-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393531-1 fall under?
The 3-1393531-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393531-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393531-1 have stock available?
Authorised distributors including Distrelec, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 3-1393531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393531-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393531-1?
You can fill out our help required form which you can use to request a quote for 3-1393531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.