Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1123B215 |
Plastic | No |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Color | Gray |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 15 |
Performance Level | Level 2 |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2.2A |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Thermoplastic PBTP |
Housing Color | Gray |
Centerline (Pitch) | 2.74mm, .108in |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Panel Mount Feature | With |
PCB Mount Retention Type | Mounting Hole |
Mounting Hole Diameter | .12in, 3.1mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Method | Box |
Packaging Quantity | 100 |
Product Type | Connector |
Profile | Eurostyle |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Standard Conn V23529B1123C225=SUB D 2DE GEN | Rapid Electronics |
D SUB CONNECTORS | Farnell |
TE Connectivity | Sager |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393480-7?
Additional datasheets, footprints and schematics for 3-1393480-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393480-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393480-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393480-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393480-7 fall under?
The 3-1393480-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1393480-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393480-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393480-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393480-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Sager and Boersig have stock available or on a lead time for 3-1393480-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393480-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393480-7?
You can fill out our help required form which you can use to request a quote for 3-1393480-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.