Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393310-7 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
17,130
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
15,350
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
7,331
in stock
|
Buy Now | |
Sager
from US$0.70
|
4,940
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
3,505
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
3,505
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
3,505
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
2,843
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
205
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Socket Type | Wiring Harness |
---|---|
For Use With | Plug-In Mini ISO Relays |
Additional Information | Crimp Terminal Part Number 2-1393310-1 - Wire AWG 12-16 - Qty. Required Form C - 3, Crimp Terminal Part Number 1393310-5 - Wire AWG 14-18 - Qty. Required Form C - 3, Crimp Terminals Not Included. Order Separately. |
Product Type | Socket |
VCF4-1001=CONNECTOR,HOUSING | Heilind Electronics |
RELAY SOCKET | TTI Europe |
Relay Socket, 5 Pin, 1 Pole, Order Terminal Separately, Mini-ISO Series | TE Connectivity 3-1393310-7 | RS Americas |
Relay Sockets & Hardware Wiring harness style Connector for VF4 | Sager |
Relay Sockets&hardware Wiring Harness Style Conn |Amp Te Connectivity 3-1393310-7 | Newark Electronics |
VCF4-1001=CONNECTOR HOUSING | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
TE Connectivity Relay Socket | Distrelec |
RELAY SOCKETS RELAYS ACCESSORIES | Farnell |
VCF4-1001=CONNECTOR | Future Electronics |
Conn Housing RCP 5 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393310-7?
Additional datasheets, footprints and schematics for 3-1393310-7 are listed on our Part Details page. You can also find images and similar parts to 3-1393310-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393310-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393310-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393310-7 fall under?
The 3-1393310-7 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Relay Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1393310-7 when available in the Relay Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393310-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393310-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393310-7 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, RS Americas, Sager and Newark Electronics have stock available or on a lead time for 3-1393310-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393310-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1393310-7?
You can fill out our help required form which you can use to request a quote for 3-1393310-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.