Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W 68X 2Q 1210 V,
W68-X2Q1210V, 3-1393253-0, W68-X2Q12 10V |
Earthing Switch | Without |
---|---|
Panel Cutout | 1.5 x 1.66in |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 20seconds |
Pole Configuration | 2 |
Circuit Breaker Size | 2in, 50.8mm |
Panel Thickness | .047 – .11in |
Voltage Rating AC | 250VAC, 415/240VAC |
Current Rating | 10A |
Interrupt Capacity | 5000A @ 277VAC |
Stamped Marking Type | International I/O |
Mounting Options | 6-32 Mounting Threads |
Series/Mounting Option | W6 (6-32 Mounting Threads) |
Mounting Type | Panel Mount |
Actuator Type | Rocker, Toggle |
Product Type | Circuit Breaker |
Toggle Color | White |
Illuminated | No |
Illumination Type | No Light |
Circuit Breaker Type | Magnetic |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Magnetic 2Pole 10A 250VAC/415VAC/240VAC | Avnet America |
Circuit Breakers CIRCUIT BREAKER SWITCH 10A WH | Sager |
Where can I find additional details, specifications and documents for a 3-1393253-0?
Additional datasheets, footprints and schematics for 3-1393253-0 are listed on our Part Details page. You can also find images and similar parts to 3-1393253-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393253-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393253-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393253-0 fall under?
The 3-1393253-0 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393253-0 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393253-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393253-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393253-0 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Sager and Farnell have stock available or on a lead time for 3-1393253-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393253-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1393253-0?
You can fill out our help required form which you can use to request a quote for 3-1393253-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.