Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393250-9 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.26
|
2,375
in stock
|
Buy Now | |
Heilind Electronics
from US$3.14
|
6,375
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
2,388
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
2,375
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
2,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.14
|
1,912
in stock
|
Buy Now | |
RS Americas
from US$4.27
|
928
in stock
|
Buy Now | |
Sager
from US$2.44
|
376
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.03
|
23
in stock
|
Buy Now | |
Future Electronics
from US$2.43
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$2.85
|
-
|
Buy Now | |
Boersig
from US$3.10
|
-
|
Buy Now | |
TTI Europe
from US$2.35
|
-
|
Buy Now | |
Farnell
from US$7.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 2.2 – 15seconds |
Pole Configuration | 1 |
Panel Thickness | .032 – .062in, .81 – 1.57mm |
Current Rating | 6A |
Voltage Rating DC | 32VDC |
Voltage Rating AC | 250VAC |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Mounting Bushing | None |
Circuit Breaker Style | Fuse Holder Type |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
3-1393250-9 | Heilind Electronics |
Circuit Breakers 6A PUSH TO RESET | Rapid Electronics |
Circuit Breakers 6A Push To Reset |Amp Te Connectivity 3-1393250-9 | Newark Electronics |
TE Connectivity W28-XQ1A-6 W28- Thermal Circuit Breaker | Distrelec |
Circuit Breaker Therm Push Cur-Rtg 6A Snap-In Front Panel 1 Pole | TE Connectivity 3-1393250-9 | RS Americas |
Circuit breaker | Transfer Multisort Elektronik |
W28 Series 6 A 32 V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
Circuit Breaker Thermal 1Pole 6A 250VAC/32VDC | Avnet America |
Thermal Circuit Breaker 1Pole 6A 250VAC 32VDC Panel Mount | Avnet Asia |
W28-XQ1A-6 CIRCUIT BREAKER | TTI Europe |
W28-XQ1A-6=W28 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1393250-9?
Additional datasheets, footprints and schematics for 3-1393250-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393250-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393250-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393250-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393250-9 fall under?
The 3-1393250-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393250-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393250-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393250-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393250-9 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-1393250-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393250-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393250-9?
You can fill out our help required form which you can use to request a quote for 3-1393250-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.