Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393250-4 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.73
|
2,286
in stock
|
Buy Now | |
element14
from US$2.61
|
10,855
in stock
|
Buy Now | |
Sager
from US$2.44
|
6,318
in stock
|
Buy Now | |
Heilind Electronics
from US$2.84
|
3,476
in stock
|
Buy Now | |
Newark Electronics
from US$4.31
|
2,286
in stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
2,286
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
2,286
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
1,408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.84
|
695
in stock
|
Buy Now | |
TTI Europe
from US$2.48
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
102
in stock
|
Buy Now | |
RS
from US$3.88
|
24
in stock
|
Buy Now | |
Conrad
from US$5.34
|
11
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Boersig
from US$3.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Button Color | Black |
---|---|
Bezel Color | Black with White Rate Marking |
Circuit Function | Series Trip |
Earthing Switch | Without |
Trip Time at 200% | 2.2 – 15seconds |
Pole Configuration | 1 |
Panel Thickness | .032 – .062in, .81 – 1.57mm |
Voltage Rating DC | 32VDC |
Current Rating | 3A |
Voltage Rating AC | 250VAC |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Mounting Bushing | None |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
CIRCUIT BREAKER, 3A | element14 |
Circuit Breakers 3A PUSH TO RESET | Sager |
W28-XQ1A-3 THRML CKT BRKR | Heilind Electronics |
Circuit Breakers 3A Push To Reset |Amp Te Connectivity 3-1393250-4 | Newark Electronics |
TE Connectivity W28-XQ1A-3 W28- Thermal Circuit Breaker | Distrelec |
Circuit Breaker Thermal 1Pole 3A 250VAC/32VDC | Avnet America |
W28-XQ1A-3 CIRCUIT BREAKER | TTI Europe |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Circuit Breaker W28 3A Panel 25 | RS |
Additional technical information: Switch-off power: 1,000 A at 250 V AC/32 V DCAC operating voltage (VAC): 250actuator type: Reset by pressing the circuit breaker type: Fuse holder type illuminated: No illumination type: No light Pressure button color: Black with whitemarkingof the rating Type ofcircuit breaker: Thermal connection type:6.35 [.25] quick connection plug | Conrad |
W28 Series 3A 32V 1 Pole Push to Reset Fuseholder Type Thermal Circuit Breaker | Future Electronics |
W28-XQ1A-3=W28 | Power and Signal Group |
CIRCUIT BREAKER DEVICE | Richardson RFPD |
Circuit Breaker Thermal 1Pole 3A 250VAC/32VDC 2-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1393250-4?
Additional datasheets, footprints and schematics for 3-1393250-4 are listed on our Part Details page. You can also find images and similar parts to 3-1393250-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393250-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393250-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393250-4 fall under?
The 3-1393250-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393250-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393250-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393250-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393250-4 have stock available?
Authorised distributors including element14, Sager, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 3-1393250-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393250-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1393250-4?
You can fill out our help required form which you can use to request a quote for 3-1393250-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.