Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393250-1 |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
No stock
|
Buy Now | |
RS Americas
from US$1.80
|
148
in stock
|
Buy Now | |
element14
from US$4.08
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.45
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
from US$2.85
|
-
|
Buy Now | |
TTI Europe
from US$2.23
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bezel Color | Black with White Rate Marking |
---|---|
Button Color | Black |
Earthing Switch | Without |
Circuit Function | Series Trip |
Pole Configuration | 1 |
Trip Time at 200% | 2.2 – 15seconds |
Panel Thickness | .81 – 1.57mm, .032 – .062in |
Current Rating | 16A |
Voltage Rating AC | 250VAC |
Voltage Rating DC | 32VDC |
Mounting Bushing | None |
Mounting Options | Snap-In Panel Mount |
Mounting Type | Panel Mount |
Circuit Breaker Style | Fuse Holder Type |
Actuator Type | Push to Reset |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
Circuit Breaker Thermal Push-to-Reset 16A Vol-Rtg 250VAC W28 Series | TE Connectivity 3-1393250-1 | RS Americas |
THERMAL CKT BREAKER, 1P, 16A/250V, PANEL | element14 |
Circuit breaker | Transfer Multisort Elektronik |
Thermal Ckt Breaker, 1P, 16A/250V, Panel Rohs Compliant: Yes |Potter&brumfield Te Connectivity 3-1393250-1 | Newark Electronics |
Circuit Breaker Thermal 1Pole 16A 250VAC/32VDC | Avnet America |
W28-XQ1A-16 CIRCUIT BREAKER | TTI Europe |
Circuit Breakers W28-XQ1A-16 CIRCUIT BREAKERS | Sager |
Where can I find additional details, specifications and documents for a 3-1393250-1?
Additional datasheets, footprints and schematics for 3-1393250-1 are listed on our Part Details page. You can also find images and similar parts to 3-1393250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393250-1 fall under?
The 3-1393250-1 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393250-1 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393250-1 have stock available?
Authorised distributors including RS Americas, element14, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 3-1393250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393250-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1393250-1?
You can fill out our help required form which you can use to request a quote for 3-1393250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.