Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393247-9 |
Prices starting from US$35.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$45.09
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$65.75
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$45.00
|
80
in stock
|
Buy Now | |
Distrelec
from US$57.88
|
80
in stock
|
Buy Now | |
Avnet America
from US$35.22
|
-
|
Buy Now | |
TTI Europe
from US$41.85
|
-
|
Buy Now | |
Sager
from US$49.75
|
-
|
Buy Now |
Panel Cutout | .47 (Diameter)in |
---|---|
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 6 – 22seconds |
Pole Configuration | 1 |
Current Rating | 35A |
Voltage Rating DC | 50VDC |
Voltage Rating AC | 240VAC |
Interrupt Capacity | 1000A @ 50VDC or 240VAC |
Mounting Type | Panel Mount |
Mounting Options | Two Hex Nuts/Lockwasher |
Mounting Hardware Packaging | Assembled to Bushing |
Mounting Bushing | 15/32-32 Threaded Bushing .32" Long Double "D", Silver Color |
Actuator Type | Push-Pull, Toggle |
Toggle Color | Silver with Amp Rate Marking |
Circuit Breaker Style | Toggle |
Illumination Type | No Light |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Termination Type | 8-32 Screws 90° to Each Other |
Circuit Breakers 35A Toggle Actuator |Amp Te Connectivity 3-1393247-9 | Newark Electronics |
Circuit Breakers 35A TOGGLE ACTUATOR | Rapid Electronics |
TE Connectivity W31-X2M1G-35 W23/W31 Toggle Switch SPST | Distrelec |
Circuit Breaker Thermal Over Current 1Pole 35A 240VAC/50VDC 2-Pin | Avnet America |
W31-X2M1G-35 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a 3-1393247-9?
Additional datasheets, footprints and schematics for 3-1393247-9 are listed on our Part Details page. You can also find images and similar parts to 3-1393247-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393247-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393247-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393247-9 fall under?
The 3-1393247-9 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 3-1393247-9 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393247-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393247-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393247-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1393247-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393247-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1393247-9?
You can fill out our help required form which you can use to request a quote for 3-1393247-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.