Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393240-3 |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.13
|
No stock
|
Buy Now | |
Future Electronics
from US$3.27
|
12,710
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
10,500
in stock
|
Buy Now | |
Schukat Electronic
from US$1.87
|
4,380
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
1,575
in stock
|
Buy Now | |
Rapid Electronics
from US$3.24
|
1,571
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
456
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$4.91
|
13
in stock
|
Buy Now | |
SOS electronic
from US$2.17
|
-178
in stock
|
Buy Now | |
Avnet Abacus
-
|
118,100
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
element14
from US$4.98
|
-
|
Buy Now | |
Boersig
from US$3.20
|
-
|
Buy Now | |
Sager
from US$3.49
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 10 – 20A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RT1 Series 16 A SPST (1 Form A) 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
Relay SPST-NO 16A (80A) 12V AgSnO2 | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays RT33L012 | Rapid Electronics |
TE Connectivity - Schrack PCB Power Relay RT1 1NO 16A DC 12V 360Ohm | Distrelec |
General Purpose Relays Rt33L012 |Amp Te Connectivity 3-1393240-3 | Newark Electronics |
Power Relay 12VDC 1a 16A max.400VAC 360Ohm AgNi, THT | SOS electronic |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
POWER RELAY, SPST, 16A, 250VAC, TH | element14 |
General Purpose Relays RELAY PWR SPST 16A 12VDC PCB | Sager |
Where can I find additional details, specifications and documents for a 3-1393240-3?
Additional datasheets, footprints and schematics for 3-1393240-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393240-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393240-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393240-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393240-3 fall under?
The 3-1393240-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393240-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393240-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393240-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393240-3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Schukat Electronic, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 3-1393240-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393240-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393240-3?
You can fill out our help required form which you can use to request a quote for 3-1393240-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.