Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393237-3 |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.89
|
1,480
in stock
|
Buy Now | |
Heilind Electronics
from US$2.20
|
41,497
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
12,783
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.20
|
8,299
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
5,160
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
3,498
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
1,480
in stock
|
Buy Now | |
element14
from US$3.37
|
174
in stock
|
Buy Now | |
Boersig
from US$3.80
|
-
|
Buy Now | |
Sager
from US$3.57
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 16A, 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Width | 12.7mm, .5in |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Voltage Rating | 250VAC |
Coil Resistance | 1440Ω |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 400mW |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTIII |
RTE24024F | Heilind Electronics |
Electromechanical Relay DPDT 8A 24VDC 1.44KOhm Through Hole | Avnet America |
POWER RELAY 24V 8A 2CO THT | TTI Europe |
RT Series 8 A DPDT 24 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics |
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 3-1393237-3 | Newark Electronics |
POWER RELAY, DPDT, 24VDC, 3A, THT | element14 |
General Purpose Relays DPDT 8A 24VDC | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 3-1393237-3?
Additional datasheets, footprints and schematics for 3-1393237-3 are listed on our Part Details page. You can also find images and similar parts to 3-1393237-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393237-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393237-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393237-3 fall under?
The 3-1393237-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393237-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393237-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393237-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393237-3 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia, TTI Europe and Future Electronics have stock available or on a lead time for 3-1393237-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393237-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1393237-3?
You can fill out our help required form which you can use to request a quote for 3-1393237-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.